The SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) operating from 80.000001 MHz to 220 MHz with frequency stability as tight as ±10 ppm and pull range options up to ±1600 ppm. It supports LVCMOS/LVTTL outputs and is available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with 4-pin or 6-pin configurations. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device offers superior pull range linearity of ≤1%, low jitter of 1.5 ps to 3 ps RMS period jitter, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. It is a pin-to-pin replacement for quartz VCXOs and includes standby mode with low current consumption.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AI-D2-33EX-125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |