The SiT3809 is a MEMS VCXO covering frequencies from 80.000001 MHz to 220 MHz with frequency stability as tight as ±10 ppm and pull range options from ±25 ppm to ±1600 ppm. It offers LVCMOS/LVTTL output and is available in four industry-standard packages: 2.5 mm × 2.0 mm (4-pin), 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges with a supply voltage range of 1.71 V to 3.63 V. The device features superior pull range linearity of ≤1%, supports RoHS and REACH compliance, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AI-CF-33EB-96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |