SiT3809 series MEMS VCXO generates frequencies from 80.000001 MHz to 220 MHz with ±10 ppm stability and pull ranges up to ±1600 ppm, featuring LVCMOS/LVTTL outputs and ±1% linearity. It is available in four packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with operating temperatures up to +85°C for industrial use. The part operates at supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes 30-36 mA under load, and complies with RoHS, REACH, and MSL1 moisture standards. It meets MIL-STD-883F and JESD22 environmental qualification thresholds.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AC-2F-33NM-100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |