SiTime Corporation Voltage Controlled Oscillators SiT3809AC-22-25NB-80.000000

Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) covering 80.000001 MHz to 220 MHz with frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm depending on operating temperature, and a pull range of ±25 ppm to ±1600 ppm. It supports LVCMOS/LVTTL output and is available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with 4-pin or 6-pin configurations. The device operates over an extended commercial temperature range of −20 °C to +70 °C or industrial range of −40 °C to +85 °C, consumes 30 mA to 36 mA depending on supply voltage and frequency, and includes a control voltage input with 100 kΩ impedance and ≤1% linearity. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) covering 80.000001 MHz to 220 MHz with frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm depending on operating temperature, and a pull range of ±25 ppm to ±1600 ppm. It supports LVCMOS/LVTTL output and is available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with 4-pin or 6-pin configurations. The device operates over an extended commercial temperature range of −20 °C to +70 °C or industrial range of −40 °C to +85 °C, consumes 30 mA to 36 mA depending on supply voltage and frequency, and includes a control voltage input with 100 kΩ impedance and ≤1% linearity. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillators - SiT3809AC-22-25NB-80.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage Controlled Oscillators
SiT3809AC-22-25NB-80.000000
Voltage Controlled Oscillators SiT3809AC-22-25NB-80.000000
80 MHz to 220 MHz MEMS VCXO

80 MHz to 220 MHz MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3809AC-22-25NB-80.000000
Product Name Voltage Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details