The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) generating frequencies from 1 MHz to 80 MHz with up to six decimal places of accuracy. It is a pin-to-pin replacement for quartz VCXOs and supports four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. Frequency stability ranges from ±10 ppm to ±50 ppm over temperature, with aging of ±5 ppm over 10 years. Pull range options span from ±25 ppm to ±1600 ppm, with linearity of ≤1%. Output is LVCMOS/LVTTL compatible, with supply voltages supporting 1.71 V to 3.63 V. Operating temperature ranges are -20°C to +70°C (extended commercial) and -40°C to +85°C (industrial). The device is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AIZCF-18EB-50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |