SiTime Corporation Voltage-Controlled Oscillators SIT3808AI-C2-33NX-72.000000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) providing frequencies from 1 MHz to 80 MHz with 6-decimal-place accuracy and a 100% pin-to-pin drop-in replacement for quartz VCXOs. It offers frequency stability as tight as ±10 ppm and pull ranges from ±25 ppm to ±1600 ppm, with superior linearity of ≤1%. Available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with LVCMOS/LVTTL output. The device operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 mA to 33 mA at 20 MHz. It meets RoHS, REACH, and MSL1 standards, and is qualified to MIL-STD-883F and JESD22 for mechanical and environmental reliability.

Datasheet Summary
Powered by GS/AI

The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) providing frequencies from 1 MHz to 80 MHz with 6-decimal-place accuracy and a 100% pin-to-pin drop-in replacement for quartz VCXOs. It offers frequency stability as tight as ±10 ppm and pull ranges from ±25 ppm to ±1600 ppm, with superior linearity of ≤1%. Available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with LVCMOS/LVTTL output. The device operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 mA to 33 mA at 20 MHz. It meets RoHS, REACH, and MSL1 standards, and is qualified to MIL-STD-883F and JESD22 for mechanical and environmental reliability.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SIT3808AI-C2-33NX-72.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SIT3808AI-C2-33NX-72.000000
Voltage-Controlled Oscillators SIT3808AI-C2-33NX-72.000000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT3808AI-C2-33NX-72.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details