The SiT3807 is a standard frequency MEMS VCXO designed for applications requiring precise clock synchronization, such as telecom, instrumentation, and networking. It offers frequency stability of ±25 ppm and pull range options from ±25 ppm to ±200 ppm, with superior pull range linearity of ≤1%. Available in four industry-standard packages including 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, it supports LVCMOS/LVTTL outputs and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is RoHS and REACH compliant, with supply voltages ranging from 1.71 V to 3.63 V and a maximum current consumption of 33 mA under no-load conditions at 20 MHz. RMS period jitter is specified at up to 3 ps depending on supply voltage.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3807AIFC2-33EE-25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |