The SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) offering a frequency range of 1.544 MHz to 49.152 MHz with frequency stability from ±25 ppm to ±50 ppm, supporting absolute pull ranges up to ±200 ppm and linear pull control with ≤1% deviation. It provides LVCMOS/LVTTL output compatible with 1.71 V to 3.63 V supply voltages, operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges, and is available in four surface-mount packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device meets RoHS, REACH, and lead-free requirements, and complies with MIL-STD-883F and JESD22 environmental standards. It is designed for telecom, networking, video, FPGA, and instrumentation applications requiring precise timing control.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3807AIAD2-33NB-40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |