SiTime Corporation Voltage-Controlled Oscillators SiT3807AC-C2-33SB-16.000000

Description
Standard Frequency MEMS VCXO
Request a Quote
Description
Standard Frequency MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3807AC-C2-33SB-16.000000 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) supporting a 16.000000 MHz output, designed as a pin-to-pin replacement for quartz VCXOs. It is available in a 5.0 mm x 3.2 mm 6-pin package and operates over industrial temperature ranges from -40°C to +85°C with frequency stability of ±25 ppm. The device supports pull ranges up to ±200 ppm with linearity ≤1%, uses LVCMOS/LVTTL output compatible with 1.71 V to 3.63 V supply voltages, and consumes 31 mA at 20 MHz and 2.5 V. It complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental test criteria.

Datasheet Summary
Powered by GS/AI

The SiT3807AC-C2-33SB-16.000000 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) supporting a 16.000000 MHz output, designed as a pin-to-pin replacement for quartz VCXOs. It is available in a 5.0 mm x 3.2 mm 6-pin package and operates over industrial temperature ranges from -40°C to +85°C with frequency stability of ±25 ppm. The device supports pull ranges up to ±200 ppm with linearity ≤1%, uses LVCMOS/LVTTL output compatible with 1.71 V to 3.63 V supply voltages, and consumes 31 mA at 20 MHz and 2.5 V. It complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental test criteria.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3807AC-C2-33SB-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3807AC-C2-33SB-16.000000
Voltage-Controlled Oscillators SiT3807AC-C2-33SB-16.000000
Standard Frequency MEMS VCXO

Standard Frequency MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3807AC-C2-33SB-16.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details