The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, designed for high-precision clock generation in telecom, networking, and industrial applications. It supports user-programmable frequencies in 1 Hz steps and digital frequency pulling with resolution as low as 5 ppt, featuring integrated LDO noise filtering and 0.21 ps typical integrated phase jitter. The device operates from -40°C to 105°C, offers LVPECL, LVDS, or HCSL outputs, and is RoHS and REACH compliant. This specific variant is configured for I2C operation with factory-programmed address control via pins A0 and A1, a 3.0 V supply, and a default startup frequency of 148.5 MHz.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2C1301AC148.500000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 148 MHz |
| Frequency Stability | 20 ppm |