The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with ultra-low jitter, designed for telecom, networking, and industrial applications requiring flexible clock generation. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and supports LVPECL, LVDS, or HCSL outputs with programmable swing and common mode voltage. Operating from -40°C to 105°C, it features integrated LDO power filtering, 0.21 ps typical integrated phase jitter, and ±3200 ppm digital frequency pulling with 5 ppt resolution. The device supports I²C operation with factory-programmable
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-1C33320E312.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 312 MHz |
| Frequency Stability | 50 ppm |