The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports up to ±3200 ppm frequency pulling with 5 ppt resolution, offers 0.21 ps typical integrated phase jitter from 12 kHz to 20 MHz, and operates from -40°C to 105°C. The device features LVPECL, LVDS, or HCSL outputs, an integrated LDO for power supply noise rejection, and complies with RoHS and REACH standards.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF33-SU340.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 340 MHz |
| Frequency Stability | 10 ppm |