The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features a 5.0 x 3.2 mm 10-lead QFN package. The device offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with resolution as low as 5 ppt. Integrated LDO provides power supply noise rejection of 0.02 ps/mV, and typical integrated phase jitter is 0.21 ps (12 kHz to 20 MHz). RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF33-7M340.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 340 MHz |
| Frequency Stability | 10 ppm |