The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with programmable LVPECL, LVDS, or HCSL outputs, featuring a typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz) and a digitally controlled oscillator (DCO) mode with ±3200 ppm pull range and 5 ppt resolution. It operates from -40°C to 105°C, includes an integrated LDO for power supply noise rejection, and is offered in a 10-lead QFN package measuring 5.0 × 3.2 mm. The device supports two programming modes: any-frequency synthesis and fine frequency pulling via I²C or SPI, with up to 16 configurable I²C addresses. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF33-0M100.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |