The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm QFN package, offering programmable LVPECL, LVDS, or HCSL outputs, integrated LDO for power supply noise filtering, and typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz). It supports any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution. Operating temperature ranges from -40°C to 105°C for the E-grade variant, and it is RoHS and REACH compliant. The device is designed for telecom, networking, and industrial applications requiring low jitter and dynamic performance.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C32510S130.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 130 MHz |
| Frequency Stability | 50 ppm |