The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features a 5.0 x 3.2 mm QFN package. The device includes an integrated LDO for power supply noise rejection, programmable frequency pulling up to ±3200 ppm with 5 ppt resolution, and 0.21 ps typical integrated phase jitter. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AC-2C1251DB125.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |