The SiT3521 is a 1 to 340 MHz ultra-low jitter, I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, operates from -40°C to 105°C, and features integrated LDO power supply filtering with 0.02 ps/mV PSNR. Typical integrated phase jitter is 0.21 ps (12 kHz to 20 MHz). The device offers any-frequency programming in 1 Hz steps and digitally controlled oscillator (DCO) mode with pull ranges up to ±3200 ppm and resolution as low as 5 ppt. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-1CF331SB11.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 11 MHz |
| Frequency Stability | 10 ppm |