The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It supports LVDS signaling, a 3.0 V supply voltage, and a frequency of 250.000000 MHz with a pull range of ±90 ppm, delivered in a 3.2 x 2.5 mm package. The device offers frequency stability as low as ±15 ppm, operating across the extended industrial temperature range of -40°C to 105°C, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO. Its DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-30NC250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |