The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise, programmable clocking in noisy environments. It supports LVDS signaling, operates with a 2.8 V supply, and offers a pull range of ±90 ppm. The device achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±15 ppm. It is available in a 3.2 x 2.5 mm package and supports extended industrial temperature range from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-28NZ270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |