The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V supply, and a pull range of ±35 ppm, with frequency stability of ±35 ppm. The device operates across a temperature range of -40°C to 105°C and is available in a 7.0 x 5.0 mm package with center pad. It features integrated power supply noise filtering and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output enable functionality is supported in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-28NB223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |