The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS output signaling, operates from a 3.3 V supply, and offers a pull range of ±200 ppm. The device is packaged in a 5.0 x 3.2 mm surface-mount form factor with a center pad, and maintains frequency stability as low as ±25 ppm. It functions across an extended industrial temperature range of -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO. Phase jitter is 0.225 ps RMS typical over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-33NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |