The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±100 ppm. The device is available in a 5.0 x 3.2 mm package with center pad, features ±50 ppm frequency stability, and operates over the industrial temperature range of -40°C to 85°C. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-30NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |