The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for clocking in telecom, networking, and industrial applications. It offers programmable frequency accuracy to six decimal places, a pull range of ±25 to ±3200 ppm, and industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports operation from -40°C to 105°C, provides frequency stability as low as ±15 ppm, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It integrates on-chip power regulators to suppress supply noise and supports LVPECL, LVDS, and HCSL output signaling. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-28NG250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |