The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm, with selectable output signaling including LVPECL, LVDS, and HCSL. The part is factory programmable for frequency, voltage, and pull range, enabling optimized clock configurations without custom quartz devices.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NC256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |