The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.0 V power supply, and offers a pull range of ±100 ppm. The device features frequency stability as low as ±15 ppm, typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports extended industrial temperature range from -40°C to 105°C. It is available in a 5.0 x 3.2 mm package with center pad and includes an output enable function. On-chip regulators eliminate the need for an external LDO, and the device uses DualMEMS® and TurboCompensation® technology for resistance to thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NB614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |