The SiT3373 is a 220 MHz to 725 MHz differential MEMS voltage-controlled crystal oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It features a 7.0 x 5.0 mm package with center pad, operates over a temperature range of -40°C to 105°C, and provides ±100 ppm pull range. The device offers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, supports LVDS signaling, and operates from a 2.8 V supply. Integrated on-chip regulators eliminate the need for an external LDO. The part includes an output enable function and complies with industry-standard package dimensions.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-28NY312.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 312 MHz |
| Frequency Stability | 25 ppm |