The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with LVDS signaling, a 2.8 V supply, ±35 ppm frequency stability, and a ±25 ppm pull range. It supports extended industrial temperatures from -40°C to 85°C and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B9-25NB280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |