The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is offered in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm and supports frequency stability as low as ±15 ppm with a programmable pull range up to ±3200 ppm. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and supports LVPECL, LVDS, or HCSL signaling. The part includes an output enable function when packaged in 7.0 x 5.0 mm or 5.0 x 3.2 mm configurations.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-25NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |