SiTime Corporation Oscillators SIT3373AI-4B2-33NH622.000000

Description
622MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
622MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B2-33NH622.000000-ND - DigiKey
Thief River Falls, MN, United States
622MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

622MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B2-33NH622.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details
Oscillator Crystal - 510ABA125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details