Texas Instruments Oscillators LMK61E2-312M50SIAT

Description
Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-43784-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-43784-2-ND
Oscillators 296-43784-2-ND
Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E2-312M50SIAT
Clock/Timing - Programmable Timers and Oscillators LMK61E2-312M50SIAT
IC OSC CLK 312.5MHZ 6QFM

IC OSC CLK 312.5MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK61E2-312M50SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E2-312M50SIAT
Programmable Timers and Oscillators LMK61E2-312M50SIAT
Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-43784-2-ND LMK61E2-312M50SIAT LMK61E2-312M50SIAT
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - NSC810AE-4/883 - Acme Chip Technology Co., Limited
Specs
Oscillator Type Counter/Timer Circuit (CTC)
Frequency 5 MHz
View Details
Crystal Oscillators - 8150412P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details