The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±200 ppm. The device is housed in a 3.2 x 2.5 mm package with industrial temperature range support from -40°C to 85°C. It integrates on-chip regulators to suppress power supply noise and features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. Frequency stability is ±25 ppm. The output enable function is not available on this package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-30NG625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |