The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±100 ppm. The device achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth with frequency stability of ±35 ppm. It is housed in a 7.0 x 5.0 mm package with center pad and supports operation from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and it is engineered with DualMEMS® and TurboCompensation® technology for resilience against thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-33NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |