The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.0 V supply voltage, a frequency of 250.000000 MHz, and a pull range of ±100 ppm. The device operates over a temperature range of -40°C to 105°C, with a frequency stability of ±35 ppm. It is available in a 5.0 x 3.2 mm package with a center pad and includes an output enable function. Integrated on-chip regulators eliminate the need for an external LDO, and the device features 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NE250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |