The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V supply voltage, a frequency of 270.000000 MHz, and a pull range of ±100 ppm. The device features ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It is housed in a 3.2 x 2.5 mm package with a center pad and includes an enable pin. On-chip regulators eliminate the need for an external LDO, and the device exhibits resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-28NC270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |