The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates over a temperature range of -40°C to 105°C, achieves a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and supports frequency stability as low as ±15 ppm. It integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. The device features LVDS output signaling and operates at 3.3 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NE345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |