The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.3 V power supply, a frequency of 223.000000 MHz, and a pull range of ±100 ppm. The device operates over the extended industrial temperature range of -40°C to 105°C and is available in a 5.0 x 3.2 mm package with a center pad. Its integrated on-chip regulators eliminate the need for an external LDO, and it achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. Frequency stability is ±50 ppm. The part includes an output enable function and is engineered with DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |