The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to eliminate the need for an external LDO and offers programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, or HCSL. The part number SiT3373AI-2E2-30NC43
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-30NC432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |