625MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT3373AI-2E2-28NG625.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency Stability | 25 ppm |