The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.8 V power supply, and offers a pull range of ±80 ppm. The device features a 5.0 x 3.2 mm package with center pad, frequency stability of ±25 ppm, and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-28NB614.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |