The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±100 ppm. Frequency stability is ±35 ppm, with a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz. The device is housed in a 5.0 x 3.2 mm package with center pad and supports extended industrial temperature range from -40°C to 105°C. Integrates on-chip regulators to filter power supply noise, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-33NG250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |