The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, a 3.2 x 2.5 mm package, and operates with a 3.0 V supply. The device offers a frequency stability of ±35 ppm and a pull range of ±80 ppm, with phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It functions across the extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-30NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |