The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth) and frequency stability as low as ±15 ppm. It operates over a temperature range of -40⁰C to 105⁰C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, the device supports LVPECL, LVDS, and HCSL output signaling with pull range options up to ±3200 ppm. The SiT3373AI-2B3-33NG61
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-33NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |