The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with a 2.8 V supply, provides a frequency of 432.000000 MHz, and has a pull range of ±50 ppm. It supports extended industrial temperature range from -40°C to 105°C, features ±25 ppm frequency stability, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device uses LVDS signaling and includes an output enable function. On-chip regulators eliminate the need for an external LDO, and it leverages DualMEMS® and TurboCompensation® technologies to resist environmental disturbances.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-28NE432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 50 ppm |