SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2B3-28NE240.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±25 ppm frequency stability, operates with a 2.8 V ±10% supply, and offers a ±100 ppm pull range. The device supports LVDS output signaling and is housed in a 3.2 x 2.5 mm package. It operates across an extended industrial temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device exhibits 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±25 ppm frequency stability, operates with a 2.8 V ±10% supply, and offers a ±100 ppm pull range. The device supports LVDS output signaling and is housed in a 3.2 x 2.5 mm package. It operates across an extended industrial temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device exhibits 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2B3-28NE240.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2B3-28NE240.000000
Voltage-Controlled Oscillators SiT3373AI-2B3-28NE240.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2B3-28NE240.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 240 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - CS00095AC-J1-DCC-32.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers