The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering ultra-low jitter performance with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise without requiring an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling, with programmable pull ranges up to ±3200 ppm. It is engineered for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-25NY622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |