The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device supports an extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It offers factory programmable frequency accurate to six decimal places, with output signaling options of LVPECL, LVDS, or HCSL, supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and pull range options up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-33NG256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |