The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±50 ppm. The device is available in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm across an industrial temperature range of -40°C to 85°C. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies to resist thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-33NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |