The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The device features programmable frequency accuracy to six decimal places, pull ranges up to ±3200 ppm, and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL, LVDS, and HCSL signaling and integrates on-chip regulators to suppress power supply noise. Frequency stability is as low as ±15 ppm. The part number SiT3373AI-2B2-30NE61
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-30NE614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |