The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and offers a wide pull range of up to ±3200 ppm, with typcial RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C. Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with LVPECL, LVDS, or HCSL output signaling. Integrated on-chip regulators eliminate the need for an external LDO, and the device features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-30NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |