The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, designed for high-performance timing applications in networking, telecom, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports output signaling types LVPECL, LVDS, and HCSL, with frequency stability as low as ±15 ppm and a wide operating temperature range from -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. The part features programmable pull ranges up to ±3200 ppm, and the SiT3373AI-2B2-28NB62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-28NB625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |